DIODES Incorporated 30V 200MA Diode and Rectifier BAT54ST-7-F

Description
DIODE ARR SCHOT 30V 200MA SOT523 Product overview: BAT54ST-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ST-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 30V 200MA SOT523 Product overview: BAT54ST-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ST-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 200MA Diode and Rectifier
286-BAT54ST-7-F
30V 200MA Diode and Rectifier 286-BAT54ST-7-F
DIODE ARR SCHOT 30V 200MA SOT523 Product overview: BAT54ST-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ST-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 30V 200MA SOT523 Product overview: BAT54ST-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ST-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAT54ST-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54ST-FDITR-ND
Diode Arrays BAT54ST-FDITR-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SOT-523

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SOT-523

Buy Now Datasheet
Diode Arrays - BAT54ST-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54ST-FDIDKR-ND
Diode Arrays BAT54ST-FDIDKR-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SOT-523

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SOT-523

Buy Now Datasheet
Diode Arrays - BAT54ST-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54ST-FDICT-ND
Diode Arrays BAT54ST-FDICT-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SOT-523

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SOT-523

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAT54ST-7-F - 011002-BAT54ST-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54ST-7-F
011002-BAT54ST-7-F
Diodes, Rectifiers - Arrays - BAT54ST-7-F 011002-BAT54ST-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011002-BAT54ST-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -65°C to 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAT54ST Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-523 Alternative Parts (Cross-Reference): CDBH3-54S-G; BAT54RCTB T/R7; BAT54ST-T; BAT54S-TP; Introduction Date: November 21, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011002-BAT54ST-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54ST
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Alternative Parts (Cross-Reference): CDBH3-54S-G; BAT54RCTB T/R7; BAT54ST-T; BAT54S-TP;
Introduction Date: November 21, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54ST-7-F
Schottky Diodes & Rectifiers BAT54ST-7-F
Schottky Diodes & Rectifiers 30V 150mW

Schottky Diodes & Rectifiers 30V 150mW

Buy Now Datasheet
Diode Arrays - BAT54ST-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54ST-7-F
Diode Arrays BAT54ST-7-F
DIODE ARRAY SCHOTTKY 30V SOT523

DIODE ARRAY SCHOTTKY 30V SOT523

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54ST-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54ST-7-F
Diodes >> Schottky Barrier Diodes (SBD) BAT54ST-7-F
30V Dual 1V@100mA 200mA SOT-523-3 Schottky Barrier Diodes (SBD) ROHS

30V Dual 1V@100mA 200mA SOT-523-3 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode, Schottky, Dual, 30V, Sot-523; Diode Configuration Diodes Inc. - 07AH3582 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, 30V, Sot-523; Diode Configuration Diodes Inc.
07AH3582
Diode, Schottky, Dual, 30V, Sot-523; Diode Configuration Diodes Inc. 07AH3582
DIODE, SCHOTTKY, DUAL, 30V, SOT-523; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, 30V, SOT-523; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, Dual, 30V, Sot-523; Diode Configuration Diodes Inc. - 07AH3583 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, 30V, Sot-523; Diode Configuration Diodes Inc.
07AH3583
Diode, Schottky, Dual, 30V, Sot-523; Diode Configuration Diodes Inc. 07AH3583
DIODE, SCHOTTKY, DUAL, 30V, SOT-523; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, 30V, SOT-523; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54ST-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54ST-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAT54ST-7-F
DIODE ARR SCHOT 30V 200MA SOT523

DIODE ARR SCHOT 30V 200MA SOT523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number 286-BAT54ST-7-F BAT54ST-FDITR-ND 011002-BAT54ST-7-F BAT54ST-7-F BAT54ST-7-F BAT54ST-7-F 07AH3582 BAT54ST-7-F
Product Name 30V 200MA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAT54ST-7-F Schottky Diodes & Rectifiers Diode Arrays Diodes >> Schottky Barrier Diodes (SBD) Diode, Schottky, Dual, 30V, Sot-523; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT523; SOT-523 SOT523; SOT-523 SOT-523-3 SOT523; SOT-523 SOT523 SOT523
RoHS Compliant RoHS RoHS RoHS
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data