DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54SQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SQ-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1151581-BAT54SQ-7-F
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices, Automotive
DIODE ARR SCHOTT 30V 200MA SOT23
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 30V 200MA SOT23
DIODE ARR SCHOTT 30V 200MA SOT23
Schottky Diodes & Rectifiers Schottky Diode
DIODE SCHOTTKY 30V 200MA SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 286-BAT54SQ-7-F | 1151581-BAT54SQ-7-F | 31-BAT54SQ-7-FCT-ND | BAT54SQ-7-F | BAT54SQ-7-F | BAT54SQ-7-F |
| Product Name | 30V 200MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Arrays - BAT54SQ-7-F | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | |||||
| Diode Type | Schottky |