DIODE ARR SCHOT 30V 200MA SOT363 Product overview: BAT54SDWQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SDWQ-7-F can be used for catalog matching and distributor lookup.
Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE SCHOTTKY 30V 200MA SOT363
DIODE ARR SCHOT 30V 200MA SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-BAT54SDWQ-7-F | BAT54SDWQ-7-FDICT-ND | BAT54SDWQ-7-F | BAT54SDWQ-7-F |
| Product Name | 30V 200MA Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) |