DIODES Incorporated Connectors,Interconnects BAT54SDWQ-7-F

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Diode Configuration: 2 Independent Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io) (per Diode): 100mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature - Junction: -55°C ~ 100°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Diode Configuration: 2 Independent Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io) (per Diode): 100mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature - Junction: -55°C ~ 100°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Diode Configuration: 2 Independent Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io) (per Diode): 100mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature - Junction: -55°C ~ 100°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Diode Configuration: 2 Independent
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io) (per Diode): 100mA
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Reverse Recovery Time (trr): 175 ns
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Operating Temperature - Junction: -55°C ~ 100°C
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details