DIODES Incorporated 30V 200MA SOT23 Diode and Rectifier BAT54S-7-F

Description
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54S-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54S-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 200MA SOT23 Diode and Rectifier
286-BAT54S-7-F
30V 200MA SOT23 Diode and Rectifier 286-BAT54S-7-F
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54S-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54S-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54S-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54S-7-F - 010997-BAT54S-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54S-7-F
010997-BAT54S-7-F
Diodes, Rectifiers - Arrays - BAT54S-7-F 010997-BAT54S-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010997-BAT54S-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Family Name: BAT54S Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): BAT5404B5000; BAT5404E6327T; BAT5404B5000XT; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: Diodes Incorporated
Win Source Part Number: 010997-BAT54S-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAT5404B5000; BAT5404E6327T; BAT5404B5000XT;
Introduction Date: May 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet
Diode Arrays - BAT54S-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54S-FDIDKR-ND
Diode Arrays BAT54S-FDIDKR-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54S-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54S-FDITR-ND
Diode Arrays BAT54S-FDITR-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54S-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54S-FDICT-ND
Diode Arrays BAT54S-FDICT-ND
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54S-7-F
Schottky Diodes & Rectifiers BAT54S-7-F
Schottky Diodes & Rectifiers 30V 350mW

Schottky Diodes & Rectifiers 30V 350mW

Buy Now Datasheet
Schottky Diode, 100Ma, 30V, Sot-23; Diode Configuration Diodes Inc. - 12T1405 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 100Ma, 30V, Sot-23; Diode Configuration Diodes Inc.
12T1405
Schottky Diode, 100Ma, 30V, Sot-23; Diode Configuration Diodes Inc. 12T1405
SCHOTTKY DIODE, 100mA, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 100mA, 30V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54S-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54S-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAT54S-7-F
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site
Diode Arrays - BAT54S-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54S-7-F
Diode Arrays BAT54S-7-F
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Rectifiers Diode Arrays
Product Number 286-BAT54S-7-F 010997-BAT54S-7-F BAT54S-FDIDKR-ND BAT54S-7-F 12T1405 BAT54S-7-F BAT54S-7-F
Product Name 30V 200MA SOT23 Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54S-7-F Diode Arrays Schottky Diodes & Rectifiers Schottky Diode, 100Ma, 30V, Sot-23; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data