The BAT54Q-7-F is a surface-mount Schottky barrier diode housed in a SOT23 package. It has a maximum reverse voltage rating of 30V and can handle an average rectified output current of 200mA. The diode features a low forward voltage drop, with a maximum of 800mV at 100mA, and a reverse leakage current of 2OºA at 25V. It is designed for fast switching applications, with a reverse recovery time of 5ns. The device is compliant with RoHS standards and is categorized as a "Green" product, indicating it is free from halogens and antimony. Additionally, it is AEC-Q101 qualified, making it suitable for automotive applications. The BAT54Q-7-F is packaged in reels of 3,000 units, facilitating automated assembly processes.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1325166-BAT54Q-7-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SOT-23-3
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 31-BAT54Q-7-FTR
Base Product Number: BAT54
RoHS Status: ROHS3 Compliant
DIODE SCHOTT 30V 200MA SOT23 3K Product overview: BAT54Q-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54Q-7-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOT23-3
DIODE SCHOTTKY 30V 200MA SOT23-3
DIODE SCHOTTKY 30V 200MA SOT23-3
DIODE SCHOTT 30V 200MA SOT23 3K
DIODE SCHOTT 30V 200MA SOT23 3K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1325166-BAT54Q-7-F | 280-BAT54Q-7-F | 31-BAT54Q-7-FCT-ND | BAT54Q-7-F | BAT54Q-7-F |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 30V 200MA SOT23 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | SC-59; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts |