DIODE SCHOTTKY 30V 200MA 2DFN Product overview: BAT54LPS-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54LPS-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 801568-BAT54LPS-7
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA (DC)
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: X2-DFN1006-2
Manufacturer Package: 0402
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 650mV at 100mA
Current - Reverse Leakage at Vr: 2μA at 25V
Capacitance at Vr, F: 10pF at 1V, 1MHz
Part Number Series: BAT54LPS
Diode Schottky 30V 200mA (DC) Surface Mount X2-DFN1006-2
Diode Schottky 30V 200mA (DC) Surface Mount X2-DFN1006-2
Diode Schottky 30V 200mA (DC) Surface Mount X2-DFN1006-2
Schottky Diodes & Rectifiers 250MW 30V
DIODE SCHOTTKY 30V 200MA 2DFN
DIODE SCHOTTKY 30V 200MA 2DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-BAT54LPS-7 | 801568-BAT54LPS-7 | BAT54LPS-7DIDKR-ND | BAT54LPS-7 | BAT54LPS-7 | BAT54LPS-7 |
| Product Name | Schottky 30V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - BAT54LPS-7 | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DFN-2 | 0402 (1006 Metric) | |||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |