DIODES Incorporated Single Diodes BAT54LP-7

Description
Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAT54LPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54LPDICT-ND
Single Diodes BAT54LPDICT-ND
Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - BAT54LPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54LPDIDKR-ND
Single Diodes BAT54LPDIDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Diodes - BAT54LPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT54LPDITR-ND
Single Diodes BAT54LPDITR-ND
Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Diode Schottky 30V 200mA (DC) Surface Mount X1-DFN1006-2

Buy Now Datasheet
Schottky 30V 200MA Diode and Rectifier - 280-BAT54LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-BAT54LP-7
Schottky 30V 200MA Diode and Rectifier 280-BAT54LP-7
DIODE SCHOTTKY 30V 200MA 2DFN Product overview: BAT54LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54LP-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA 2DFN Product overview: BAT54LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT54LP-7 - 010995-BAT54LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54LP-7
010995-BAT54LP-7
Diodes, Rectifiers - Single - BAT54LP-7 010995-BAT54LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010995-BAT54LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: X1-DFN1006-2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010995-BAT54LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - BAT54LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT54LP-7
Single Diodes BAT54LP-7
DIODE SCHOTTKY 30V 200MA 2DFN

DIODE SCHOTTKY 30V 200MA 2DFN

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54LP-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54LP-7
Diodes >> Schottky Barrier Diodes (SBD) BAT54LP-7
30V 1V@100mA 200mA X1-DFN1006-2 Schottky Barrier Diodes (SBD) ROHS

30V 1V@100mA 200mA X1-DFN1006-2 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode, Schottky, 30V, 0.25W, 2-Dfn; Diode Configuration Diodes Inc. - 23T4527 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30V, 0.25W, 2-Dfn; Diode Configuration Diodes Inc.
23T4527
Diode, Schottky, 30V, 0.25W, 2-Dfn; Diode Configuration Diodes Inc. 23T4527
DIODE, SCHOTTKY, 30V, 0.25W, 2-DFN; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

DIODE, SCHOTTKY, 30V, 0.25W, 2-DFN; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54LP-7
Discrete Semiconductor Products - Diodes - Rectifiers BAT54LP-7
DIODE SCHOTTKY 30V 200MA 2DFN

DIODE SCHOTTKY 30V 200MA 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54LP-7
Schottky Diodes & Rectifiers BAT54LP-7
Schottky Diodes & Rectifiers 30V 200mA

Schottky Diodes & Rectifiers 30V 200mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number BAT54LPDICT-ND 280-BAT54LP-7 010995-BAT54LP-7 BAT54LP-7 BAT54LP-7 23T4527 BAT54LP-7 BAT54LP-7
Product Name Single Diodes Schottky 30V 200MA Diode and Rectifier Diodes, Rectifiers - Single - BAT54LP-7 Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Diode, Schottky, 30V, 0.25W, 2-Dfn; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F) ? to 125 C (? to 257 F)
Package Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric) DFN-2
RoHS Compliant RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4947 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details
RF Diodes - 1727-5438-2-ND - DigiKey
Specs
Configuration Single
Diode Type Schottky
Package SOT-563, SOT-666
View Details
4 suppliers