DIODES Incorporated Diode Arrays BAT54DW-7-F

Description
Diode Array 2 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAT54DW-7FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAT54DW-7FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54DW-7FDICT-ND
Diode Arrays BAT54DW-7FDICT-ND
Diode Array 2 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - BAT54DW-7FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54DW-7FDITR-ND
Diode Arrays BAT54DW-7FDITR-ND
Diode Array 2 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Singapore, Singapore
30V 100MA Diode and Rectifier
286-BAT54DW-7-F
30V 100MA Diode and Rectifier 286-BAT54DW-7-F
DIODE ARR SCHOT 30V 100MA SOT363 Product overview: BAT54DW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54DW-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 30V 100MA SOT363 Product overview: BAT54DW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54DW-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAT54DW-7-F - 010990-BAT54DW-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54DW-7-F
010990-BAT54DW-7-F
Diodes, Rectifiers - Arrays - BAT54DW-7-F 010990-BAT54DW-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010990-BAT54DW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -65°C to 125°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA Family Name: BAT54DW Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Alternative Parts (Cross-Reference): BAT74S,135; BAT74S; BAT74ST; BAT74S,115; Introduction Date: August 21, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010990-BAT54DW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Family Name: BAT54DW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Alternative Parts (Cross-Reference): BAT74S,135; BAT74S; BAT74ST; BAT74S,115;
Introduction Date: August 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54DW-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54DW-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAT54DW-7-F
DIODE ARR SCHOT 30V 100MA SOT363

DIODE ARR SCHOT 30V 100MA SOT363

Supplier's Site
Diode Arrays - BAT54DW-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54DW-7-F
Diode Arrays BAT54DW-7-F
DIODE ARRAY SCHOTTKY 30V SOT363

DIODE ARRAY SCHOTTKY 30V SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays
Product Number BAT54DW-7FDIDKR-ND 286-BAT54DW-7-F 010990-BAT54DW-7-F BAT54DW-7-F BAT54DW-7-F
Product Name Diode Arrays 30V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54DW-7-F Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; SOT-363 SOT363 SOT363; 6-TSSOP, SC-88, SOT-363
RoHS Compliant RoHS
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data