Win Source Part Number: 1048243-BAT54CWQ-7-F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Operating Temperature - Junction: -65°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Alternative Parts (Cross-Reference): BAT54CWQ-7-FBAT54CWQ
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-BAT54CWQ-7-FTR
DIODE ARR SCHOT 30V 200MA SOT323
DIODE ARR SCHOT 30V 200MA SOT323
DIODE ARR SCHOT 30V 200MA SOT323
DIODE ARR SCHOT 30V 200MA SOT323 Product overview: BAT54CWQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CWQ-7-F can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
SCHOTTKY DIODE SOT323 T&R 3K
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1048243-BAT54CWQ-7-F | 31-BAT54CWQ-7-FTR-ND | 286-BAT54CWQ-7-F | BAT54CWQ-7-F | BAT54CWQ-7-F |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 30V 200MA Diode and Rectifier | Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) | Diode Arrays |
| Diode Type | Schottky; Schottky | ||||
| VF | 1 volts | 1 volts | |||
| VR | 30 volts | ||||
| IR | 0.0020 mA | ||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) |