The Diode, Schottky, Dual, 30V, SOT-323 (part number 07AH3579) features a dual common cathode configuration with a maximum repetitive reverse voltage of 30V and a forward continuous current rating of 200mA. It has a low forward voltage drop, with a maximum forward voltage of 320mV at 1mA. The diode can handle a forward surge current of up to 600mA for short durations. This component is suitable for various applications, including switch-mode power supplies (SMPS), DC-DC converters, freewheeling diodes, reverse polarity protection, and blocking diodes. It is housed in an ultra-small SOT-323 package and is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs. The diode also features a PN junction guard ring for transient and ESD protection, ensuring reliability in sensitive applications. Operating temperature ranges from -65°C to +125°C, with a power dissipation capability of 200mW. The device is designed for surface mount applications and is moisture sensitive level 1 per J-STD-020.
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
DIODE ARR SCHOT 30V 200MA SOT323 Product overview: BAT54CW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CW-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010988-BAT54CW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54CW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Alternative Parts (Cross-Reference): BAT54CW RFG; BAT54CWT-TP-HF; BAT54CWT/R13;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Signal Processing, Portable Devices
Schottky Diodes & Rectifiers 30V 200mW
DIODE ARRAY SCHOTTKY 30V SOT323
30V Dual Common Cathode 1V@100mA 200mA SOT-323-3 Schottky Barrier Diodes (SBD) ROHS
DIODE ARR SCHOT 30V 200MA SOT323
DIODE, SCHOTTKY, DUAL, 30V, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating RoHS Compliant: Yes
DIODE, SCHOTTKY, DUAL, 30V, SOT-323; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAT54CW-FDICT-ND | 286-BAT54CW-7-F | 010988-BAT54CW-7-F | BAT54CW-7-F | BAT54CW-7-F | BAT54CW-7-F | BAT54CW-7-F | 07AH3579 |
| Product Name | Diode Arrays | 30V 200MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAT54CW-7-F | Schottky Diodes & Rectifiers | Diode Arrays | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Dual, 30V, Sot-323; Diode Configuration Diodes Inc. |
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | |||||
| Package | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SOT-323 | SOT-323-3 | SOT323; SC-70, SOT-323 | SOT323 | SOT323 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Diode Type | Schottky; Schottky | Schottky |