Manufacturer: Diodes Incorporated
Win Source Part Number: 010984-BAT54CT-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Alternative Parts (Cross-Reference): BAT54C; BAT54CT-TP;
Introduction Date: November 21, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOT 30V 200MA SOT523 Product overview: BAT54CT-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CT-7-F can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount SOT-523
DIODE ARR SCHOT 30V 200MA SOT523
DIODE ARRAY SCHOTTKY 30V SOT523
Schottky Diodes & Rectifiers 30V 150mW
DIODE, SCHOTTKY, DUAL, 30V, SOT-523; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | 010984-BAT54CT-7-F | 286-BAT54CT-7-F | BAT54CT-FDITR-ND | BAT54CT-7-F | BAT54CT-7-F | BAT54CT-7-F | 07AH3578 |
| Product Name | Diodes, Rectifiers - Arrays - BAT54CT-7-F | 30V 200MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Diode, Schottky, Dual, 30V, Sot-523; Diode Configuration Diodes Inc. |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 30 volts | 30 volts | |||||
| IR | 0.0020 mA | 0.0020 mA |