DIODES Incorporated 30V 200MA Diode and Rectifier BAT54CDW-13-F

Description
DIODE ARR SCHOT 30V 200MA SOT363 Product overview: BAT54CDW-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CDW-13-F can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARR SCHOT 30V 200MA SOT363 Product overview: BAT54CDW-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CDW-13-F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 200MA Diode and Rectifier
286-BAT54CDW-13-F
30V 200MA Diode and Rectifier 286-BAT54CDW-13-F
DIODE ARR SCHOT 30V 200MA SOT363 Product overview: BAT54CDW-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CDW-13-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 30V 200MA SOT363 Product overview: BAT54CDW-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54CDW-13-F can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BAT54CDW-13-F - 1022169-BAT54CDW-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54CDW-13-F
1022169-BAT54CDW-13-F
Diodes, Rectifiers - Arrays - BAT54CDW-13-F 1022169-BAT54CDW-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1022169-BAT54CDW-13- F Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Operating Temperature - Junction: -65°C to 125°C Diode Configuration: 2 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-363 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022169-BAT54CDW-13-F
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-363
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54CDW-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54CDW-13-F
Discrete Semiconductor Products - Diodes - Rectifiers BAT54CDW-13-F
DIODE ARR SCHOT 30V 200MA SOT363

DIODE ARR SCHOT 30V 200MA SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-BAT54CDW-13-F 1022169-BAT54CDW-13-F BAT54CDW-13-F
Product Name 30V 200MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAT54CDW-13-F Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT363; SOT-363 SOT363
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data