SCHOTTKY RECTIFIER, COMMON CATHODE 0.2A SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 04M8341 |
| Product Name | Schottky Rectifier, Common Cathode 0.2A Sot-23; Diode Configuration Diodes Inc. |
| Rectifier Configuration / Technology | Schottky |