Manufacturer: Diodes Incorporated
Win Source Part Number: 1151548-BAT54C-7
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): BAT754C; BAT54CHMFH; BAT5405E6327T;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54C-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C-7 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 30V 200MA SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1151548-BAT54C-7 | BAT54CDITR-ND | 286-BAT54C-7 | BAT54C-7 |
| Product Name | Diodes, Rectifiers - Arrays - BAT54C-7 | Diode Arrays | 30V 200MA SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | |||
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |