Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
DIODE ARR SCHOT 30V 200MA SOT323 Product overview: BAT54AW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AW-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 805223-BAT54AW-7
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -65°C ~ 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Supplier Device Package: SOT-323
Manufacturer Package: SC-70, SOT-323
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA
Current - Reverse Leakage at Vr: 2μA at 25V
Part Number Series: BAT54AW
DIODE ARR SCHOT 30V 200MA SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 981-BAT54AW-7-CHP | 286-BAT54AW-7 | 805223-BAT54AW-7 | BAT54AW-7 |
| Product Name | Diode Arrays | 30V 200MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAT54AW-7 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Anode | |||
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | |
| Package | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | ||
| Diode Type | Schottky; Schottky |