Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 010976-BAT54AW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT54AW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Alternative Parts (Cross-Reference): BAT54AW RFG; BAT54AW; BAT54AW; BAT54AWT/R7;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOT 30V 200MA SOT323 Product overview: BAT54AW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AW-7-F can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 30V 200MA SOT323
Schottky Diodes & Rectifiers 30V 200mW
DIODE ARRAY SCHOTTKY 30V SOT323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | BAT54AW-FDITR-ND | 010976-BAT54AW-7-F | 286-BAT54AW-7-F | BAT54AW-7-F | BAT54AW-7-F | BAT54AW-7-F |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAT54AW-7-F | 30V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Anode | Common Anode | ||||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | Tape & Reel (TR) | SOT323 | SOT-323-3 | SOT323; SC-70, SOT-323 |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active |