DIODES Incorporated Diodes, Rectifiers - Arrays - BAT54ATA BAT54ATA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 095810-BAT54ATA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 4μA @ 25V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 095810-BAT54ATA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 4μA @ 25V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAT54ATA - 095810-BAT54ATA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAT54ATA
095810-BAT54ATA
Diodes, Rectifiers - Arrays - BAT54ATA 095810-BAT54ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 095810-BAT54ATA Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 4μA @ 25V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 095810-BAT54ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 4μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - BAT54ADKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54ADKR-ND
Diode Arrays BAT54ADKR-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54ATR-ND
Diode Arrays BAT54ATR-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAT54ACT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAT54ACT-ND
Diode Arrays BAT54ACT-ND
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
30V 200MA SOT23 Diode and Rectifier
286-BAT54ATA
30V 200MA SOT23 Diode and Rectifier 286-BAT54ATA
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ATA can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54ATA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54ATA
Schottky Diodes & Rectifiers BAT54ATA
Schottky Diodes & Rectifiers Com Anode 30V 200mA

Schottky Diodes & Rectifiers Com Anode 30V 200mA

Buy Now Datasheet
Diode Arrays - BAT54ATA - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAT54ATA
Diode Arrays BAT54ATA
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT54ATA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT54ATA
Diodes >> Schottky Barrier Diodes (SBD) BAT54ATA
30V 1 Pair Common Anode 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

30V 1 Pair Common Anode 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54ATA
Discrete Semiconductor Products - Diodes - Rectifiers BAT54ATA
DIODE ARR SCHOTT 30V 200MA SOT23

DIODE ARR SCHOTT 30V 200MA SOT23

Supplier's Site
Diode, Schottky, 0.6A, 30V, Sot-23; Diode Configuration Diodes Inc. - 96K6758 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.6A, 30V, Sot-23; Diode Configuration Diodes Inc.
96K6758
Diode, Schottky, 0.6A, 30V, Sot-23; Diode Configuration Diodes Inc. 96K6758
DIODE, SCHOTTKY, 0.6A, 30V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.6A, 30V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:400mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays Schottky Diodes Rectifiers Schottky Diodes
Product Number 095810-BAT54ATA BAT54ADKR-ND 286-BAT54ATA BAT54ATA BAT54ATA BAT54ATA BAT54ATA 96K6758
Product Name Diodes, Rectifiers - Arrays - BAT54ATA Diode Arrays 30V 200MA SOT23 Diode and Rectifier Schottky Diodes & Rectifiers Diode Arrays Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 0.6A, 30V, Sot-23; Diode Configuration Diodes Inc.
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
VF 1 volts 1 volts 1 volts 0.4000 volts
VR 30 volts 30 volts
IR 0.0040 mA 0.0040 mA
Unlock Full Specs
to access all available technical data