Manufacturer: Diodes Incorporated
Win Source Part Number: 010971-BAT54AT-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOT 30V 200MA SOT523 Product overview: BAT54AT-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54AT-7-F can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount SOT-523
DIODE ARR SCHOT 30V 200MA SOT523
Schottky Diodes & Rectifiers 30V 150mW
DIODE ARRAY SCHOTTKY 30V SOT523
30V 1 Pair Common Anode 1V@100mA 200mA SC-75(SOT-523) Schottky Barrier Diodes (SBD) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays | Schottky Diodes |
| Product Number | 010971-BAT54AT-7-F | 286-BAT54AT-7-F | BAT54AT-FDIDKR-ND | BAT54AT-7-F | BAT54AT-7-F | BAT54AT-7-F | BAT54AT-7-F |
| Product Name | Diodes, Rectifiers - Arrays - BAT54AT-7-F | 30V 200MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Diodes >> Schottky Barrier Diodes (SBD) |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 30 volts | 30 volts | |||||
| IR | 0.0020 mA | 0.0020 mA |