DIODES Incorporated Diode Configuration Diodes Inc. BAT54ADW-7-F.

Description
Diode Configuration:Double Dual Common Anode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Operating Temperature Max:125°C; Diode Case Style:SOT-363; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Diode Configuration:Double Dual Common Anode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Operating Temperature Max:125°C; Diode Case Style:SOT-363; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Diodes Inc. - 60AC7900 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Diodes Inc.
60AC7900
Diode Configuration Diodes Inc. 60AC7900
Diode Configuration:Double Dual Common Anode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Operating Temperature Max:125°C; Diode Case Style:SOT-363; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Diode Configuration:Double Dual Common Anode; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Operating Temperature Max:125°C; Diode Case Style:SOT-363; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC7900
Product Name Diode Configuration Diodes Inc.
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Bridge Rectifiers - 1220252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
SPAD modules - C11202-050 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details