DIODES Incorporated Schottky 30V 0.2A SOT-23 Diode and Rectifier BAT54-13-F

Description
Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R Product overview: BAT54-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R Product overview: BAT54-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V 0.2A SOT-23 Diode and Rectifier
280-BAT54-13-F
Schottky 30V 0.2A SOT-23 Diode and Rectifier 280-BAT54-13-F
Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R Product overview: BAT54-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54-13-F can be used for catalog matching and distributor lookup.

Diode Schottky 30V 0.2A 3-Pin SOT-23 T/R Product overview: BAT54-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT54-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
END - OF - LIFE - BAT54-13-F - 1151533-BAT54-13-F - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BAT54-13-F
1151533-BAT54-13-F
END - OF - LIFE - BAT54-13-F 1151533-BAT54-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1151533-BAT54-13-F Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151533-BAT54-13-F
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices

Buy Now
SOT-23 Schottky Diodes ROHS

SOT-23 Schottky Diodes ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-BAT54-13-F 1151533-BAT54-13-F BAT54-13-F
Product Name Schottky 30V 0.2A SOT-23 Diode and Rectifier END - OF - LIFE - BAT54-13-F Diodes
Package Tape and Reel
Unlock Full Specs
to access all available technical data