DIODES Incorporated Discrete Semiconductor Products BAT42W-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 231561-BAT42W-13 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT42W Alternative Parts (Cross-Reference): BAT42W-GS08; BAT43W; BAT42W; Introduction Date: August 07, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 231561-BAT42W-13 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT42W Alternative Parts (Cross-Reference): BAT42W-GS08; BAT43W; BAT42W; Introduction Date: August 07, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 231561-BAT42W-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231561-BAT42W-13
Discrete Semiconductor Products 231561-BAT42W-13
Manufacturer: Diodes Incorporated Win Source Part Number: 231561-BAT42W-13 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAT42W Alternative Parts (Cross-Reference): BAT42W-GS08; BAT43W; BAT42W; Introduction Date: August 07, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 231561-BAT42W-13
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAT42W
Alternative Parts (Cross-Reference): BAT42W-GS08; BAT43W; BAT42W;
Introduction Date: August 07, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 231561-BAT42W-13
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS70LT1 - 863465-BAS70LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
45 V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T150EPDZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
7 suppliers
Schottky Diodes & Rectifiers - 2442009 - RS Components, Ltd.
Specs
Applications Rectifier
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
View Details