DIODE ARR SCHOT 40V 200MA SOT563 Product overview: BAT40V-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT40V-7 can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Schottky 40V 200mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Schottky 40V 200mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Schottky 40V 200mA (DC) Surface Mount SOT-563, SOT-666
Manufacturer: Diodes Incorporated
Win Source Part Number: 010956-BAT40V-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Operating Temperature - Junction: -65°C to 125°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAT40V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Alternative Parts (Cross-Reference): CMLSH-4; BAT40V-13;
Introduction Date: January 07, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 150MW 40V
DIODE ARR SCHOT 40V 200MA SOT563
DIODE ARRAY SCHOTTKY 40V SOT563
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 286-BAT40V-7 | BAT40V-7DICT-ND | 010956-BAT40V-7 | BAT40V-7 | BAT40V-7 | BAT40V-7 |
| Product Name | 40V 200MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - BAT40V-7 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SOT-563, SOT-666 | SOT-563 | SOT-563 | SOT-563, SOT-666 | |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | |||
| Diode Type | Schottky; Schottky | Schottky |