DIODES Incorporated Diodes, Rectifiers - Single - BAT400D-7 BAT400D-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1151509-BAT400D-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1151509-BAT400D-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT400D-7 - 1151509-BAT400D-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT400D-7
1151509-BAT400D-7
Diodes, Rectifiers - Single - BAT400D-7 1151509-BAT400D-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1151509-BAT400D-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151509-BAT400D-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Schottky 40V 500MA SOT23 Diode and Rectifier
280-BAT400D-7
Schottky 40V 500MA SOT23 Diode and Rectifier 280-BAT400D-7
DIODE SCHOTTKY 40V 500MA SOT23-3 Product overview: BAT400D-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT400D-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA SOT23-3 Product overview: BAT400D-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT400D-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT400D-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT400D-7
Discrete Semiconductor Products - Diodes - Rectifiers BAT400D-7
DIODE SCHOTTKY 40V 500MA SOT23-3

DIODE SCHOTTKY 40V 500MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1151509-BAT400D-7 280-BAT400D-7 BAT400D-7
Product Name Diodes, Rectifiers - Single - BAT400D-7 Schottky 40V 500MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2441995P - RS Components, Ltd.
Specs
Package DO-41; DO-41
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2023-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Single Diodes - 1727-2899-6-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
7 suppliers
High Voltage Power Rectifiers - HRSCKV150K3 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 300 mA
trr 2500 ns
View Details