DIODES Incorporated Schottky SOT23 Diode and Rectifier BAS70W-7-G

Description
DIODE SCHOTTKY SOT23 Product overview: BAS70W-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70W-7-G can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY SOT23 Product overview: BAS70W-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70W-7-G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky SOT23 Diode and Rectifier - 280-BAS70W-7-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SOT23 Diode and Rectifier
280-BAS70W-7-G
Schottky SOT23 Diode and Rectifier 280-BAS70W-7-G
DIODE SCHOTTKY SOT23 Product overview: BAS70W-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70W-7-G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY SOT23 Product overview: BAS70W-7-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70W-7-G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - BAS70W-7-G - 863467-BAS70W-7-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS70W-7-G
863467-BAS70W-7-G
Diodes, Rectifiers - Single - BAS70W-7-G 863467-BAS70W-7-G
Manufacturer: Diodes Incorporated Win Source Part Number: 863467-BAS70W-7-G Features: Diode Schottky 70 V 70mA (DC) Surface Mount SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Diodes Incorporated
Win Source Part Number: 863467-BAS70W-7-G
Features: Diode Schottky 70 V 70mA (DC) Surface Mount SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-BAS70W-7-G 863467-BAS70W-7-G
Product Name Schottky SOT23 Diode and Rectifier Diodes, Rectifiers - Single - BAS70W-7-G
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Unlock Full Specs
to access all available technical data