Diode Schottky 70V 70mA (DC) Surface Mount SOT-323
Diode Schottky 70V 70mA (DC) Surface Mount SOT-323
Diode Schottky 70V 70mA (DC) Surface Mount SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 010946-BAS70W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: BAS70W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Alternative Parts (Cross-Reference): BAS70W; BAS70W-7; BAS70W-F;
Introduction Date: August 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 70V 70MA SOT323 Product overview: BAS70W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70W-7-F can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 70V 70MA SOT323
DIODE SCHOTTKY 70V 70MA SOT323
Schottky Diodes & Rectifiers 70V 200mW
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAS70W-FDITR-ND | 010946-BAS70W-7-F | 280-BAS70W-7-F | BAS70W-7-F | BAS70W-7-F | BAS70W-7-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS70W-7-F | Schottky 70V 70MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT-323-3 |