DIODES Incorporated 70V 70MA Diode and Rectifier BAS70W-05-7

Description
DIODE ARR SCHOTT 70V 70MA SOT323 Product overview: BAS70W-05-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70W-05-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 70V 70MA SOT323 Product overview: BAS70W-05-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70W-05-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V 70MA Diode and Rectifier
286-BAS70W-05-7
70V 70MA Diode and Rectifier 286-BAS70W-05-7
DIODE ARR SCHOTT 70V 70MA SOT323 Product overview: BAS70W-05-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70W-05-7 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 70V 70MA SOT323 Product overview: BAS70W-05-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70W-05-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS70W-05-7 - 1151476-BAS70W-05-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70W-05-7
1151476-BAS70W-05-7
Diodes, Rectifiers - Arrays - BAS70W-05-7 1151476-BAS70W-05-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1151476-BAS70W-05-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1151476-BAS70W-05-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now
Diode Arrays - BAS70W-05DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70W-05DITR-ND
Diode Arrays BAS70W-05DITR-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70W-05-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70W-05-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS70W-05-7
DIODE ARR SCHOTT 70V 70MA SOT323

DIODE ARR SCHOTT 70V 70MA SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAS70W-05-7 1151476-BAS70W-05-7 BAS70W-05DITR-ND BAS70W-05-7
Product Name 70V 70MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAS70W-05-7 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT323
Tj 150 C (302 F) 150 C (302 F)
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose triple Schottky diode - BAS40VYX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Switching Diodes - 7513468P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details