DIODE ARR SCHOTT 70V 70MA SOT323 Product overview: BAS70W-04-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70W-04-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010943-BAS70W-04-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Alternative Parts (Cross-Reference): BAS70-04WFILM; BAS70W-04;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SC-70, SOT-323
DIODE ARR SCHOTT 70V 70MA SOT323
Schottky Diodes & Rectifiers 70V 200mW
DIODE ARRAY SCHOTTKY 70V SOT323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 286-BAS70W-04-7-F | 010943-BAS70W-04-7-F | BAS70W-04FDIDKR-ND | BAS70W-04-7-F | BAS70W-04-7-F | BAS70W-04-7-F |
| Product Name | 70V 70MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS70W-04-7-F | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | SOT-323-3 | SOT323; SC-70, SOT-323 |
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Schottky; Schottky | Schottky |