DIODE ARR SCHOTT 70V 70MA SOT363
DIODE ARR SCHOTT 70V 70MA SOT363
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 863466-BAS70TWQ-7-F
Series: Automotive, AEC-Q101
Features: Diode Array 3 Independent Schottky 70 V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS70
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
DIODE ARR SCHOTT 70V 70MA SOT363 Product overview: BAS70TWQ-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70TWQ-7-F can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 70V 70MA SOT363
Schottky Diodes & Rectifiers Schottky Diode
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 31-BAS70TWQ-7-FCT-ND | 863466-BAS70TWQ-7-F | 286-BAS70TWQ-7-F | BAS70TWQ-7-F | BAS70TWQ-7-F | BAS70TWQ-7-F |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAS70TWQ-7-F | 70V 70MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | Tape & Reel (TR) | SOT-363-6 | SOT363; 6-TSSOP, SC-88, SOT-363 | |
| Diode Type | Schottky; Diode Array 3 Independent Schottky 70 V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | |||||
| RoHS Compliant | RoHS |