DIODES Incorporated Diode Arrays BAS70TW-7

Description
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS70TWDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70TWDITR-ND
Diode Arrays BAS70TWDITR-ND
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1381550-BAS70TW-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1381550-BAS70TW-7
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1381550-BAS70TW-7
Win Source Part Number: 1381550-BAS70TW-7 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Diode Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 70mA (DC) Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Base Product Number: BAS70 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381550-BAS70TW-7
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Diode Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Mounting Type: Surface Mount
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Base Product Number: BAS70
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
70V 70MA Diode and Rectifier
286-BAS70TW-7
70V 70MA Diode and Rectifier 286-BAS70TW-7
DIODE ARR SCHOTT 70V 70MA SOT363 Product overview: BAS70TW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70TW-7 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 70V 70MA SOT363 Product overview: BAS70TW-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70TW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70TW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70TW-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS70TW-7
DIODE ARR SCHOTT 70V 70MA SOT363

DIODE ARR SCHOTT 70V 70MA SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number BAS70TWDITR-ND 1381550-BAS70TW-7 286-BAS70TW-7 BAS70TW-7
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 70V 70MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363
Diode Type Schottky
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data