Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 3 Independent Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARR SCHOTT 70V 70MA SOT363 Product overview: BAS70TW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70TW-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010942-BAS70TW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Family Name: BAS70TW
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Alternative Parts (Cross-Reference): BAS70TW-T; BAS70TW-TP; BAS70-08S;
Introduction Date: April 05, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 70V 200mW
SCHOTTKY DIODE, 15mA, 70V, SOT-363; Diode Configuration:Triple
DIODE ARRAY SCHOTTKY 70V SOT363
DIODE ARR SCHOTT 70V 70MA SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | BAS70TW-FDIDKR-ND | 286-BAS70TW-7-F | 010942-BAS70TW-7-F | BAS70TW-7-F | 51R6385 | BAS70TW-7-F | BAS70TW-7-F |
| Product Name | Diode Arrays | 70V 70MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS70TW-7-F | Schottky Diodes & Rectifiers | Schottky Diode, 15Ma, 70V, Sot-363; Diode Configuration Diodes Inc. | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT363; SOT-363 | SOT-363-6 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active |