DIODE SCHOTTKY 70V 70MA 2DFN Product overview: BAS70LP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70LP-7B can be used for catalog matching and distributor lookup.
Diode Schottky 70V 70mA (DC) Surface Mount X1-DFN1006-2
Diode Schottky 70V 70mA (DC) Surface Mount X1-DFN1006-2
Diode Schottky 70V 70mA (DC) Surface Mount X1-DFN1006-2
Manufacturer: Diodes Incorporated
Win Source Part Number: 010941-BAS70LP-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 960mV @ 15mA
Reverse Recovery Time (trr): 1.6ns
Current - Reverse Leakage @ Vr: 10μA @ 70V
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DFN1006
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 70V 70MA 2DFN
DIODE SCHOTTKY 70V 70MA 2DFN
Schottky Diodes & Rectifiers Schottky Diode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-BAS70LP-7B | BAS70LP-7BDITR-ND | 010941-BAS70LP-7B | BAS70LP-7B | BAS70LP-7B | BAS70LP-7B |
| Product Name | Schottky 70V 70MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAS70LP-7B | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | 2-DFN1006 | 0402 (1006 Metric) | |||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |