DIODES Incorporated Diodes, Rectifiers - Arrays - BAS70DW-06-7 BAS70DW-06-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 079473-BAS70DW-06-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 2 Pair Common Anode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 079473-BAS70DW-06-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 2 Pair Common Anode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS70DW-06-7 - 079473-BAS70DW-06-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70DW-06-7
079473-BAS70DW-06-7
Diodes, Rectifiers - Arrays - BAS70DW-06-7 079473-BAS70DW-06-7
Manufacturer: Diodes Incorporated Win Source Part Number: 079473-BAS70DW-06-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 2 Pair Common Anode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 079473-BAS70DW-06-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 2 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - BAS70DW-06DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70DW-06DITR-ND
Diode Arrays BAS70DW-06DITR-ND
Diode Array 2 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 1034-BAS70DW-06DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Singapore, Singapore
70V 70MA Diode and Rectifier
286-BAS70DW-06-7
70V 70MA Diode and Rectifier 286-BAS70DW-06-7
DIODE ARR SCHOTT 70V 70MA SOT363 Product overview: BAS70DW-06-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70DW-06-7 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 70V 70MA SOT363 Product overview: BAS70DW-06-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70DW-06-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70DW-06-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70DW-06-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS70DW-06-7
DIODE ARR SCHOTT 70V 70MA SOT363

DIODE ARR SCHOTT 70V 70MA SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 079473-BAS70DW-06-7 BAS70DW-06DITR-ND 286-BAS70DW-06-7 BAS70DW-06-7
Product Name Diodes, Rectifiers - Arrays - BAS70DW-06-7 Diode Arrays 70V 70MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
VF 1 volts 1 volts
VR 70 volts
Unlock Full Specs
to access all available technical data