DIODE ARR SCHOTT 70V 70MA SOT363 Product overview: BAS70DW-04Q-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70DW-04Q-7-F can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 70V 70MA SOT363
Win Source Part Number: 1367267-BAS70DW-04Q-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Package: Tape & Reel
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Base Product Number: BAS70
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
DIODE ARR SCHOTT 70V 70MA SOT363
SCHOTTKY DIODE SOT363 T&R 3K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-BAS70DW-04Q-7-F | 31-BAS70DW-04Q-7-FTR-ND | 1367267-BAS70DW-04Q-7-F | BAS70DW-04Q-7-F | BAS70DW-04Q-7-F |
| Product Name | 70V 70MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Diode Type | Schottky | ||||
| VF | 1 volts | 1 volts | 1 volts |