Diode Array 2 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 010936-BAS70DW-04-7-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 70V 70MA SOT363 Product overview: BAS70DW-04-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70DW-04-7-F can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 70V SOT363
DIODE ARR SCHOTT 70V 70MA SOT363
SCHOTTKY DIODE, 15mA, 70V, SOT-363; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:70V; Average Forward Current:15mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes
Schottky Diodes & Rectifiers 70V 200mW
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | BAS70DW-04FDITR-ND | 010936-BAS70DW-04-7-F | 286-BAS70DW-04-7-F | BAS70DW-04-7-F | BAS70DW-04-7-F | 51R6384 | BAS70DW-04-7-F |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAS70DW-04-7-F | 70V 70MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode, 15Ma, 70V, Sot-363; Diode Configuration Diodes Inc. | Schottky Diodes & Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ? to 125 C (? to 257 F) | |||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | SOT-363-6 | |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |