Diode Array 2 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
DIODE ARR SCHOTT 70V 70MA SOT363 Product overview: BAS70BRW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70BRW-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010935-BAS70BRW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 200MW 70V BRIDGE
DIODE ARRAY SCHOTTKY 70V SOT363
DIODE ARR SCHOTT 70V 70MA SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | BAS70BRW-7FDICT-ND | 286-BAS70BRW-7-F | 010935-BAS70BRW-7-F | BAS70BRW-7-F | BAS70BRW-7-F | BAS70BRW-7-F |
| Product Name | Diode Arrays | 70V 70MA Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS70BRW-7-F | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT363; SOT-363 | SOT-363-6 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 |
| RoHS Compliant | RoHS | |||||
| Diode Type | Schottky; Schottky | Schottky |