DIODES Incorporated Schottky 70V 0.07A SOT-23 Diode and Rectifier BAS7005TA

Description
Rectifier Diode Schottky 70V 0.07A 5ns 3-Pin SOT-23 T/R Product overview: BAS7005TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 0.07A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.07A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7005TA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Schottky 70V 0.07A 5ns 3-Pin SOT-23 T/R Product overview: BAS7005TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 0.07A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.07A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7005TA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 70V 0.07A SOT-23 Diode and Rectifier - 286-BAS7005TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V 0.07A SOT-23 Diode and Rectifier
286-BAS7005TA
Schottky 70V 0.07A SOT-23 Diode and Rectifier 286-BAS7005TA
Rectifier Diode Schottky 70V 0.07A 5ns 3-Pin SOT-23 T/R Product overview: BAS7005TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 0.07A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.07A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7005TA can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 70V 0.07A 5ns 3-Pin SOT-23 T/R Product overview: BAS7005TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 0.07A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 0.07A, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7005TA can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231485-BAS7005TA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231485-BAS7005TA
Discrete Semiconductor Products 231485-BAS7005TA
Manufacturer: Diodes Incorporated Win Source Part Number: 231485-BAS7005TA Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Family Name: BAS70-05 Alternative Parts (Cross-Reference): BAS70-05RF; BAS70-05-B0RF; BAS70-05RFG; BAS70-05; Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 231485-BAS7005TA
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Family Name: BAS70-05
Alternative Parts (Cross-Reference): BAS70-05RF; BAS70-05-B0RF; BAS70-05RFG; BAS70-05;
Introduction Date: August 07, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAS7005TA 231485-BAS7005TA
Product Name Schottky 70V 0.07A SOT-23 Diode and Rectifier Discrete Semiconductor Products
Diode Type Schottky; Diodes,Rectifiers - Arrays
Unlock Full Specs
to access all available technical data