DIODES Incorporated 70V 15MA SOT23 Diode and Rectifier BAS7004TA

Description
DIODE ARR SCHOT 70V 15MA SOT23-3 Product overview: BAS7004TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 15MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 15MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7004TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 70V 15MA SOT23-3 Product overview: BAS7004TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 15MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 15MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7004TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V 15MA SOT23 Diode and Rectifier
286-BAS7004TA
70V 15MA SOT23 Diode and Rectifier 286-BAS7004TA
DIODE ARR SCHOT 70V 15MA SOT23-3 Product overview: BAS7004TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 15MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 15MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7004TA can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 70V 15MA SOT23-3 Product overview: BAS7004TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 15MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 15MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS7004TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS7004ZXTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS7004ZXTR-ND
Diode Arrays BAS7004ZXTR-ND
DIODE ARR SCHOT 70V 15MA SOT23-3

DIODE ARR SCHOT 70V 15MA SOT23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS7004TA - 079465-BAS7004TA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS7004TA
079465-BAS7004TA
Diodes, Rectifiers - Arrays - BAS7004TA 079465-BAS7004TA
Manufacturer: Diodes Incorporated Win Source Part Number: 079465-BAS7004TA Packaging: Cut Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA Current - Reverse Leakage @ Vr: 200nA @ 50V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 15mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 079465-BAS7004TA
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA
Current - Reverse Leakage @ Vr: 200nA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 15mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS7004TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS7004TA
Discrete Semiconductor Products - Diodes - Rectifiers BAS7004TA
DIODE ARR SCHOT 70V 15MA SOT23-3

DIODE ARR SCHOT 70V 15MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAS7004TA BAS7004ZXTR-ND 079465-BAS7004TA BAS7004TA
Product Name 70V 15MA SOT23 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - BAS7004TA Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data