DIODE SCHOTTKY 70V 70MA SOT23-3 Product overview: BAS70-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-7-F can be used for catalog matching and distributor lookup.
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 010934-BAS70-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 70V 200mW
DIODE SCHOTTKY 70V 70MA SOT23-3
DIODE SCHOTTKY 70V 70MA SOT23-3
DIODE, SCHOTTKY, SINGLE, 70V, SOT-23; Diode Configuration:Single
DIODE, SCHOTTKY, SINGLE, 70V, SOT-23; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-BAS70-7-F | BAS70-FDICT-ND | 010934-BAS70-7-F | BAS70-7-F | BAS70-7-F | BAS70-7-F | 07AH3573 |
| Product Name | Schottky 70V 70MA SOT23 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAS70-7-F | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Schottky, Single, 70V, Sot-23; Diode Configuration Diodes Inc. |
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | |||
| Life Cycle Stage | Active | Active |