DIODES Incorporated Diode Arrays BAS70-06-7-F

Description
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS70-06FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70-06FDIDKR-ND
Diode Arrays BAS70-06FDIDKR-ND
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-06FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70-06FDICT-ND
Diode Arrays BAS70-06FDICT-ND
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-06FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70-06FDITR-ND
Diode Arrays BAS70-06FDITR-ND
Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS70-06-7-F - 010930-BAS70-06-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-06-7-F
010930-BAS70-06-7-F
Diodes, Rectifiers - Arrays - BAS70-06-7-F 010930-BAS70-06-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010930-BAS70-06-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010930-BAS70-06-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
70V 70MA SOT23 Diode and Rectifier
286-BAS70-06-7-F
70V 70MA SOT23 Diode and Rectifier 286-BAS70-06-7-F
DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-06-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-06-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-06-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-06-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS70-06-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-06-7-F
Diode Arrays BAS70-06-7-F
DIODE ARRAY SCHOTTKY 70V SOT23-3

DIODE ARRAY SCHOTTKY 70V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-06-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-06-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-06-7-F
DIODE ARR SCHOT 70V 70MA SOT23-3

DIODE ARR SCHOT 70V 70MA SOT23-3

Supplier's Site
Diode Schottky 70V 0.07A Automotive 3-Pin SOT-23 T/R - 233-BAS70-06-7-F - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 70V 0.07A Automotive 3-Pin SOT-23 T/R
233-BAS70-06-7-F
Diode Schottky 70V 0.07A Automotive 3-Pin SOT-23 T/R 233-BAS70-06-7-F
Diode Schottky 70V 0.07A Automotive 3-Pin SOT-23 T/R

Diode Schottky 70V 0.07A Automotive 3-Pin SOT-23 T/R

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-06-7-F
Schottky Diodes & Rectifiers BAS70-06-7-F
Schottky Diodes & Rectifiers 70V 200mW

Schottky Diodes & Rectifiers 70V 200mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number BAS70-06FDIDKR-ND 010930-BAS70-06-7-F 286-BAS70-06-7-F BAS70-06-7-F BAS70-06-7-F 233-BAS70-06-7-F BAS70-06-7-F
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAS70-06-7-F 70V 70MA SOT23 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Schottky 70V 0.07A Automotive 3-Pin SOT-23 T/R Schottky Diodes & Rectifiers
Arrangement Common Anode Common Anode
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data