Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SOT-523
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount SOT-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 079466-BAS70-05T-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 70V 70MA SOT523 Product overview: BAS70-05T-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-05T-7-F can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 70V SOT523
Schottky Diodes & Rectifiers 150MW 70V
DIODE ARR SCHOTT 70V 70MA SOT523
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 31-BAS70-05T-7-FDKR-ND | 079466-BAS70-05T-7-F | 286-BAS70-05T-7-F | BAS70-05T-7-F | BAS70-05T-7-F | BAS70-05T-7-F |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAS70-05T-7-F | 70V 70MA Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Package | SOT523; SOT-523 | SOT523; SOT-523 | Tape & Reel (TR) | SOT523; SOT-523 | SOT-523-3 | |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active |