DIODES Incorporated Diode Arrays BAS70-05-7

Description
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - BAS70-05DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70-05DITR-ND
Diode Arrays BAS70-05DITR-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - BAS70-05-7 - 800597-BAS70-05-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-05-7
800597-BAS70-05-7
Diodes, Rectifiers - Arrays - BAS70-05-7 800597-BAS70-05-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800597-BAS70-05-7 Packaging: Reel Mounting Style: SMD Diode Type: Schottky Reverse Recovery Time (trr): 5ns Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 70mA (DC) Supplier Device Package: SOT-23-3 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 70V Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA Current - Reverse Leakage at Vr: 100nA at 50V Part Number Series: BAS70-05

Manufacturer: Diodes Incorporated
Win Source Part Number: 800597-BAS70-05-7
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Supplier Device Package: SOT-23-3
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 70V
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 15mA
Current - Reverse Leakage at Vr: 100nA at 50V
Part Number Series: BAS70-05

Buy Now
Singapore, Singapore
70V 70MA SOT23 Diode and Rectifier
286-BAS70-05-7
70V 70MA SOT23 Diode and Rectifier 286-BAS70-05-7
DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-05-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-05-7 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-05-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-05-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-05-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-05-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-05-7
DIODE ARR SCHOT 70V 70MA SOT23-3

DIODE ARR SCHOT 70V 70MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number BAS70-05DITR-ND 800597-BAS70-05-7 286-BAS70-05-7 BAS70-05-7
Product Name Diode Arrays Diodes, Rectifiers - Arrays - BAS70-05-7 70V 70MA SOT23 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SC-59; SOT23
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data