DIODES Incorporated Diodes, Rectifiers - Arrays - BAS70-05-7-F BAS70-05-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010927-BAS70-05-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 70mA (DC) Family Name: BAS70-05 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): BAS70-05; CDBT-70C-G; Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010927-BAS70-05-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 70mA (DC) Family Name: BAS70-05 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): BAS70-05; CDBT-70C-G; Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS70-05-7-F - 010927-BAS70-05-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-05-7-F
010927-BAS70-05-7-F
Diodes, Rectifiers - Arrays - BAS70-05-7-F 010927-BAS70-05-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010927-BAS70-05-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 70mA (DC) Family Name: BAS70-05 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): BAS70-05; CDBT-70C-G; Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010927-BAS70-05-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Family Name: BAS70-05
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BAS70-05; CDBT-70C-G;
Introduction Date: August 07, 2000
ECCN: EAR99
Country of Origin: China, Japan, Taiwan, United Kingdom, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
70V 70MA SOT23 Diode and Rectifier
286-BAS70-05-7-F
70V 70MA SOT23 Diode and Rectifier 286-BAS70-05-7-F
DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-05-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-05-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-05-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-05-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS70-05FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70-05FDICT-ND
Diode Arrays BAS70-05FDICT-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-05FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70-05FDIDKR-ND
Diode Arrays BAS70-05FDIDKR-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-05FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70-05FDITR-ND
Diode Arrays BAS70-05FDITR-ND
Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-05-7-F
Schottky Diodes & Rectifiers BAS70-05-7-F
Schottky Diodes & Rectifiers 70V 200mW

Schottky Diodes & Rectifiers 70V 200mW

Buy Now Datasheet
Diode Arrays - BAS70-05-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-05-7-F
Diode Arrays BAS70-05-7-F
DIODE ARRAY SCHOTTKY 70V SOT23-3

DIODE ARRAY SCHOTTKY 70V SOT23-3

Supplier's Site Datasheet
DIODES INC. - BAS70-05-7-F - Small Signal Schottky Diode, Dual Common Cathode, 70 V, 70 mA, 1 V, 100 mA, 125 °C - 233-BAS70-05-7-F - Utmel Electronic Limited
Hong Kong, China
DIODES INC. - BAS70-05-7-F - Small Signal Schottky Diode, Dual Common Cathode, 70 V, 70 mA, 1 V, 100 mA, 125 °C
233-BAS70-05-7-F
DIODES INC. - BAS70-05-7-F - Small Signal Schottky Diode, Dual Common Cathode, 70 V, 70 mA, 1 V, 100 mA, 125 °C 233-BAS70-05-7-F
DIODES INC. - BAS70-05-7-F - Small Signal Schottky Diode, Dual Common Cathode, 70 V, 70 mA, 1 V, 100 mA, 125 °C

DIODES INC. - BAS70-05-7-F - Small Signal Schottky Diode, Dual Common Cathode, 70 V, 70 mA, 1 V, 100 mA, 125 °C

Supplier's Site
Schottky Rectifier, 15Ma, 70V, Sot-23; Diode Configuration Diodes Inc. - 12T1398 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 15Ma, 70V, Sot-23; Diode Configuration Diodes Inc.
12T1398
Schottky Rectifier, 15Ma, 70V, Sot-23; Diode Configuration Diodes Inc. 12T1398
SCHOTTKY RECTIFIER, 15mA, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:15mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 15mA, 70V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:70V; Average Forward Current:15mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-05-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-05-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-05-7-F
DIODE ARR SCHOT 70V 70MA SOT23-3

DIODE ARR SCHOT 70V 70MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number 010927-BAS70-05-7-F 286-BAS70-05-7-F BAS70-05FDICT-ND BAS70-05-7-F BAS70-05-7-F 233-BAS70-05-7-F 12T1398 BAS70-05-7-F
Product Name Diodes, Rectifiers - Arrays - BAS70-05-7-F 70V 70MA SOT23 Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Diode Arrays DIODES INC. - BAS70-05-7-F - Small Signal Schottky Diode, Dual Common Cathode, 70 V, 70 mA, 1 V, 100 mA, 125 °C Schottky Rectifier, 15Ma, 70V, Sot-23; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active Active
VF 1 volts 1 volts 1 volts 1 volts 1 volts
VR 70 volts 70 volts
IR 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data