DIODES Incorporated 70V 70MA Diode and Rectifier BAS70-04T-7-F

Description
DIODE ARR SCHOTT 70V 70MA SOT523 Product overview: BAS70-04T-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04T-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 70V 70MA SOT523 Product overview: BAS70-04T-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04T-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V 70MA Diode and Rectifier
286-BAS70-04T-7-F
70V 70MA Diode and Rectifier 286-BAS70-04T-7-F
DIODE ARR SCHOTT 70V 70MA SOT523 Product overview: BAS70-04T-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04T-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 70V 70MA SOT523 Product overview: BAS70-04T-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04T-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS70-04T-7-F - 72410-BAS70-04T-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-04T-7-F
72410-BAS70-04T-7-F
Diodes, Rectifiers - Arrays - BAS70-04T-7-F 72410-BAS70-04T-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 72410-BAS70-04T-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: -55°C to 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-523 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 72410-BAS70-04T-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 31-BAS70-04T-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SOT-523

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount SOT-523

Buy Now Datasheet
Diode Arrays - 31-BAS70-04T-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 70V 70MA SOT523

DIODE ARR SCHOTT 70V 70MA SOT523

Buy Now Datasheet
Diode Arrays - 31-BAS70-04T-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 70V 70MA SOT523

DIODE ARR SCHOTT 70V 70MA SOT523

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-04T-7-F
Schottky Diodes & Rectifiers BAS70-04T-7-F
Schottky Diodes & Rectifiers 150MW 70V

Schottky Diodes & Rectifiers 150MW 70V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-04T-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-04T-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-04T-7-F
DIODE ARR SCHOTT 70V 70MA SOT523

DIODE ARR SCHOTT 70V 70MA SOT523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-BAS70-04T-7-F 72410-BAS70-04T-7-F 31-BAS70-04T-7-FTR-ND BAS70-04T-7-F BAS70-04T-7-F
Product Name 70V 70MA Diode and Rectifier Diodes, Rectifiers - Arrays - BAS70-04T-7-F Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOT523; SOT-523 SOT523; SOT-523 SOT-523
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data