DIODES Incorporated Diodes, Rectifiers - Arrays - BAS70-04Q-7-F BAS70-04Q-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 912829-BAS70-04Q-7-F Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Series Connection Schottky 70 V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS70 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-04Q-7-FDI-ND, -BAS70-04Q-7-FDIDKR, -BAS70-04Q-7-FDITR, BAS70-04Q-7-FDI, BAS70-04Q-7-FDIDKR, BAS70-04Q-7-FDICT, -BAS70-04Q-7-FDICT, BAS70-04Q-7-FDITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 912829-BAS70-04Q-7-F Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Series Connection Schottky 70 V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS70 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-04Q-7-FDI-ND, -BAS70-04Q-7-FDIDKR, -BAS70-04Q-7-FDITR, BAS70-04Q-7-FDI, BAS70-04Q-7-FDIDKR, BAS70-04Q-7-FDICT, -BAS70-04Q-7-FDICT, BAS70-04Q-7-FDITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS70-04Q-7-F - 912829-BAS70-04Q-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS70-04Q-7-F
912829-BAS70-04Q-7-F
Diodes, Rectifiers - Arrays - BAS70-04Q-7-F 912829-BAS70-04Q-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 912829-BAS70-04Q-7-F Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Series Connection Schottky 70 V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS70 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-04Q-7-FDI-ND, -BAS70-04Q-7-FDIDKR, -BAS70-04Q-7-FDITR, BAS70-04Q-7-FDI, BAS70-04Q-7-FDIDKR, BAS70-04Q-7-FDICT, -BAS70-04Q-7-FDICT, BAS70-04Q-7-FDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 912829-BAS70-04Q-7-F
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Series Connection Schottky 70 V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS70
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS70-04Q-7-FDI-ND, -BAS70-04Q-7-FDIDKR, -BAS70-04Q-7-FDITR, BAS70-04Q-7-FDI, BAS70-04Q-7-FDIDKR, BAS70-04Q-7-FDICT, -BAS70-04Q-7-FDICT, BAS70-04Q-7-FDITR

Buy Now Datasheet
Diode Arrays - BAS70-04Q-7-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-04Q-7-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS70-04Q-7-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
70V 70MA SOT23 Diode and Rectifier
286-BAS70-04Q-7-F
70V 70MA SOT23 Diode and Rectifier 286-BAS70-04Q-7-F
DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-04Q-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04Q-7-F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-04Q-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04Q-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS70-04Q-7-F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAS70-04Q-7-F
Diode Arrays BAS70-04Q-7-F
DIODE SCHOTTKY 70V 70MA SOT23

DIODE SCHOTTKY 70V 70MA SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS70-04Q-7-F
Schottky Diodes & Rectifiers BAS70-04Q-7-F
Schottky Diodes & Rectifiers 70mA SBR 70Vr 1.0mA 0.41Vf 0.1Ir LVD

Schottky Diodes & Rectifiers 70mA SBR 70Vr 1.0mA 0.41Vf 0.1Ir LVD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-04Q-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-04Q-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-04Q-7-F
DIODE ARR SCHOT 70V 70MA SOT23-3

DIODE ARR SCHOT 70V 70MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 912829-BAS70-04Q-7-F BAS70-04Q-7-FDITR-ND 286-BAS70-04Q-7-F BAS70-04Q-7-F BAS70-04Q-7-F BAS70-04Q-7-F
Product Name Diodes, Rectifiers - Arrays - BAS70-04Q-7-F Diode Arrays 70V 70MA SOT23 Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Series Connection Schottky 70 V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23 SC-59; SOT23
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data