DIODES Incorporated 70V 70MA SOT23 Diode and Rectifier BAS70-04-7

Description
DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-04-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-04-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V 70MA SOT23 Diode and Rectifier
286-BAS70-04-7
70V 70MA SOT23 Diode and Rectifier 286-BAS70-04-7
DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-04-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04-7 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 70V 70MA SOT23-3 Product overview: BAS70-04-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-04-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - BAS70-04DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
BAS70-04DITR-ND
Diode Arrays BAS70-04DITR-ND
Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 70V 70mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1324519-BAS70-04-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1324519-BAS70-04-7
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1324519-BAS70-04-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324519-BAS70-04-7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 100 nA @ 50 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70mA (DC) Supplier Device Package: SOT-23-3 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS70-04DITR,BAS70-0 4TR,BAS70047,BAS70-0 4CT,BAS70-04TR-ND,BA S70-04DI,BAS70-04CT- ND,BAS70-04DICT Base Product Number: BAS70-04 RoHS Status: RoHS non-compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324519-BAS70-04-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 100 nA @ 50 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Supplier Device Package: SOT-23-3
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS70-04DITR,BAS70-04TR,BAS70047,BAS70-04CT,BAS70-04TR-ND,BAS70-04DI,BAS70-04CT-ND,BAS70-04DICT
Base Product Number: BAS70-04
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS70-04-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS70-04-7
Discrete Semiconductor Products - Diodes - Rectifiers BAS70-04-7
DIODE ARR SCHOT 70V 70MA SOT23-3

DIODE ARR SCHOT 70V 70MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-BAS70-04-7 BAS70-04DITR-ND 1324519-BAS70-04-7 BAS70-04-7
Product Name 70V 70MA SOT23 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Diode Type Schottky; Schottky
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data