The BAS521Q-13 is a high-voltage switching diode designed for surface mount applications, housed in a compact SOD-523 package. It features a maximum repetitive peak reverse voltage of 300V and can handle a forward current of up to 250mA. The diode exhibits a fast switching speed with a reverse recovery time of 50 ns, making it suitable for high-frequency applications. It has a low leakage current of 100nA at room temperature and is compliant with AEC-Q101 standards, indicating its reliability for automotive applications. The device is also fully RoHS compliant and free from halogens and antimony, aligning with environmental regulations. With a power dissipation rating of 325mW and an operating temperature range from -65°C to +150°C, the BAS521Q-13 is a versatile choice for various electronic projects.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1324274-BAS521Q-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 150 nA @ 250 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SOD-523
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS521Q-13-ND,BAS521
Base Product Number: BAS521
RoHS Status: ROHS3 Compliant
DIODE GEN PURP 300V 250MA SOD523 Product overview: BAS521Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS521Q-13 can be used for catalog matching and distributor lookup.
Diode Standard 300V 250mA (DC) Surface Mount SOD-523
Diode Standard 300V 250mA (DC) Surface Mount SOD-523
Diode Standard 300V 250mA (DC) Surface Mount SOD-523
DIODE GEN PURP 300V 250MA SOD523
DIODE GEN PURP 300V 250MA SOD523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1324274-BAS521Q-13 | 280-BAS521Q-13 | BAS521Q-13DICT-ND | BAS521Q-13 | BAS521Q-13 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 300V 250MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 300 volts | 300 volts | |||
| IR | 0.1500 mA | 1.50E-4 mA |