DIODES Incorporated Single Diodes BAS521LPQ-7B

Description
Diode Standard 325V 400mA (DC) Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Diode Standard 325V 400mA (DC) Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS521LPQ-7B-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS521LPQ-7B-ND
Single Diodes BAS521LPQ-7B-ND
Diode Standard 325V 400mA (DC) Surface Mount X1-DFN1006-2

Diode Standard 325V 400mA (DC) Surface Mount X1-DFN1006-2

Buy Now Datasheet
325V 400MA Diode and Rectifier - 280-BAS521LPQ-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
325V 400MA Diode and Rectifier
280-BAS521LPQ-7B
325V 400MA Diode and Rectifier 280-BAS521LPQ-7B
DIODE GEN PURP 325V 400MA 2DFN Product overview: BAS521LPQ-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 325V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS521LPQ-7B can be used for catalog matching and distributor lookup.

DIODE GEN PURP 325V 400MA 2DFN Product overview: BAS521LPQ-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 325V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS521LPQ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Product Status: Obsolete Technology: Standard Voltage - DC Reverse (Vr) (Max): 325 V Current - Average Rectified (Io): 400mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Product Status: Obsolete
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 325 V
Current - Average Rectified (Io): 400mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS521LPQ-7B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS521LPQ-7B
Discrete Semiconductor Products - Diodes - Rectifiers BAS521LPQ-7B
DIODE GEN PURP 325V 400MA 2DFN

DIODE GEN PURP 325V 400MA 2DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number BAS521LPQ-7B-ND 280-BAS521LPQ-7B BAS521LPQ-7B
Product Name Single Diodes 325V 400MA Diode and Rectifier Discrete Semiconductor Products Diodes Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data