Diode Standard 325V 400mA (DC) Surface Mount X1-DFN1006-2
Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Package: Tape & Reel (TR)
Product Status: Obsolete
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 325 V
Current - Average Rectified (Io): 400mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
DIODE GEN PURP 325V 400MA 2DFN Product overview: BAS521LP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 325V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS521LP-7B can be used for catalog matching and distributor lookup.
DIODE GEN PURP 325V 400MA 2DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 31-BAS521LP-7BTR-ND | 280-BAS521LP-7B | BAS521LP-7B | |
| Product Name | Single Diodes | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | 325V 400MA Diode and Rectifier | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| VF | 1.1 volts | 1.1 volts | ||
| VR | 325 volts | 325 volts |