DIODE GEN PURP 325V 400MA 2DFN Product overview: BAS521LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 325V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS521LP-7 can be used for catalog matching and distributor lookup.
Diode Standard 325V 400mA (DC) Surface Mount X1-DFN1006-2
Manufacturer: Diodes Incorporated
Win Source Part Number: 010919-BAS521LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 325V
Current - Average Rectified (Io): 400mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 150nA @ 250V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 325V 400MA 2DFN
DIODE GEN PURP 325V 400MA 2DFN
DIODE, SMALL SIGNAL, 325V, 0.4A, XDFN; Diode Configuration:Single
DIODE, SMALL SIGNAL, 325V, 0.4A, XDFN; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 280-BAS521LP-7 | BAS521LP-7DITR-ND | 010919-BAS521LP-7 | BAS521LP-7 | BAS521LP-7 | 07AH3572 |
| Product Name | 325V 400MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAS521LP-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, 325V, 0.4A, Xdfn; Diode Configuration Diodes Inc. |
| Package | Tape & Reel (TR) | 0402 (1006 Metric) | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |